Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F19R1RC02

Description
19.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
19.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F19R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F19R1RC02-ND
Chassis Mount Resistors RER70F19R1RC02-ND
19.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

19.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 19.1 OHM 20W 1% AXIAL LUGS - RER70F19R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 20W 1% AXIAL LUGS
RER70F19R1RC02
RES 19.1 OHM 20W 1% AXIAL LUGS RER70F19R1RC02
RES 19.1ohm 20W 1% AXIAL LUGS

RES 19.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F19R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F19R1RC02
Chassis Mount Resistors RER70F19R1RC02
RES CHAS MNT 19.1 OHM 1% 20W

RES CHAS MNT 19.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F19R1RC02-ND RER70F19R1RC02 RER70F19R1RC02
Product Name Chassis Mount Resistors RES 19.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers