Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F18R0RCSL

Description
18 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F18R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F18R0RCSL-ND
Chassis Mount Resistors RER70F18R0RCSL-ND
18 Ohms ±1% 20W Wirewound Chassis Mount Resistor

18 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 18 OHM 20W 1% AXIAL LUGS - RER70F18R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 20W 1% AXIAL LUGS
RER70F18R0RCSL
RES 18 OHM 20W 1% AXIAL LUGS RER70F18R0RCSL
RES 18ohm 20W 1% AXIAL LUGS

RES 18ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F18R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F18R0RCSL
Chassis Mount Resistors RER70F18R0RCSL
RES CHAS MNT 18 OHM 1% 20W

RES CHAS MNT 18 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F18R0RCSL-ND RER70F18R0RCSL RER70F18R0RCSL
Product Name Chassis Mount Resistors RES 18 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 5-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers