Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1780RC02

Description
178 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
178 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1780RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1780RC02-ND
Chassis Mount Resistors RER70F1780RC02-ND
178 Ohms ±1% 20W Wirewound Chassis Mount Resistor

178 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 178 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F1780RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 178 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F1780RC02
Res Wirewound 178 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F1780RC02
Res Wirewound 178 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 178 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F1780RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1780RC02
Chassis Mount Resistors RER70F1780RC02
RES CHAS MNT 178 OHM 1% 20W

RES CHAS MNT 178 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1780RC02-ND RER70F1780RC02 RER70F1780RC02
Product Name Chassis Mount Resistors Res Wirewound 178 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details