Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F16R9RC02

Description
16.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
16.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F16R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F16R9RC02-ND
Chassis Mount Resistors RER70F16R9RC02-ND
16.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

16.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 16.9 OHM 20W 1% AXIAL LUGS - RER70F16R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 20W 1% AXIAL LUGS
RER70F16R9RC02
RES 16.9 OHM 20W 1% AXIAL LUGS RER70F16R9RC02
RES 16.9ohm 20W 1% AXIAL LUGS

RES 16.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F16R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F16R9RC02
Chassis Mount Resistors RER70F16R9RC02
RES CHAS MNT 16.9 OHM 1% 20W

RES CHAS MNT 16.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F16R9RC02-ND RER70F16R9RC02 RER70F16R9RC02
Product Name Chassis Mount Resistors RES 16.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details