Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1650RC02

Description
165 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
165 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1650RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1650RC02-ND
Chassis Mount Resistors RER70F1650RC02-ND
165 Ohms ±1% 20W Wirewound Chassis Mount Resistor

165 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 165 OHM 20W 1% AXIAL LUGS - RER70F1650RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 20W 1% AXIAL LUGS
RER70F1650RC02
RES 165 OHM 20W 1% AXIAL LUGS RER70F1650RC02
RES 165ohm 20W 1% AXIAL LUGS

RES 165ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1650RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1650RC02
Chassis Mount Resistors RER70F1650RC02
RES CHAS MNT 165 OHM 1% 20W

RES CHAS MNT 165 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1650RC02-ND RER70F1650RC02 RER70F1650RC02
Product Name Chassis Mount Resistors RES 165 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details