Vishay Intertechnology, Inc. RES 15.8 OHM 20W 1% AXIAL LUGS RER70F15R8RCSL

Description
RES 15.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 15.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 20W 1% AXIAL LUGS - RER70F15R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 20W 1% AXIAL LUGS
RER70F15R8RCSL
RES 15.8 OHM 20W 1% AXIAL LUGS RER70F15R8RCSL
RES 15.8ohm 20W 1% AXIAL LUGS

RES 15.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F15R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F15R8RCSL-ND
Chassis Mount Resistors RER70F15R8RCSL-ND
15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

15.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F15R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F15R8RCSL
Chassis Mount Resistors RER70F15R8RCSL
RES CHAS MNT 15.8 OHM 1% 20W

RES CHAS MNT 15.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F15R8RCSL RER70F15R8RCSL-ND RER70F15R8RCSL
Product Name RES 15.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers