Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F15R0RCSL

Description
15 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F15R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F15R0RCSL-ND
Chassis Mount Resistors RER70F15R0RCSL-ND
15 Ohms ±1% 20W Wirewound Chassis Mount Resistor

15 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 15 OHM 20W 1% AXIAL LUGS - RER70F15R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 20W 1% AXIAL LUGS
RER70F15R0RCSL
RES 15 OHM 20W 1% AXIAL LUGS RER70F15R0RCSL
RES 15ohm 20W 1% AXIAL LUGS

RES 15ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F15R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F15R0RCSL
Chassis Mount Resistors RER70F15R0RCSL
RES CHAS MNT 15 OHM 1% 20W

RES CHAS MNT 15 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F15R0RCSL-ND RER70F15R0RCSL RER70F15R0RCSL
Product Name Chassis Mount Resistors RES 15 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - A129320-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details