Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange RER70F1501RC02

Description
Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange - RER70F1501RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange
RER70F1501RC02
Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange RER70F1501RC02
Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER70F1501RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1501RC02-ND
Chassis Mount Resistors RER70F1501RC02-ND
1.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1501RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1501RC02
Chassis Mount Resistors RER70F1501RC02
RES CHAS MNT 1.5K OHM 1% 20W

RES CHAS MNT 1.5K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1501RC02 RER70F1501RC02-ND RER70F1501RC02
Product Name Res Wirewound 1.5K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details