Vishay Intertechnology, Inc. RES 140 OHM 20W 1% AXIAL LUGS RER70F1400RC02

Description
RES 140ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 140ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 20W 1% AXIAL LUGS - RER70F1400RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 20W 1% AXIAL LUGS
RER70F1400RC02
RES 140 OHM 20W 1% AXIAL LUGS RER70F1400RC02
RES 140ohm 20W 1% AXIAL LUGS

RES 140ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - 541-RER70F1400RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER70F1400RC02-ND
Chassis Mount Resistors 541-RER70F1400RC02-ND
140 Ohms ±1% 20W Wirewound Chassis Mount Resistor

140 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1400RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1400RC02
Chassis Mount Resistors RER70F1400RC02
RES CHAS MNT 140 OHM 1% 20W

RES CHAS MNT 140 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1400RC02 541-RER70F1400RC02-ND RER70F1400RC02
Product Name RES 140 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details