Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1301RC02

Description
1.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1301RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1301RC02-ND
Chassis Mount Resistors RER70F1301RC02-ND
1.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.3K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F1301RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F1301RC02
Res Wirewound 1.3K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F1301RC02
Res Wirewound 1.3K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.3K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F1301RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1301RC02
Chassis Mount Resistors RER70F1301RC02
RES CHAS MNT 1.3K OHM 1% 20W

RES CHAS MNT 1.3K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1301RC02-ND RER70F1301RC02 RER70F1301RC02
Product Name Chassis Mount Resistors Res Wirewound 1.3K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details