Vishay Intertechnology, Inc. RES 130 OHM 20W 1% AXIAL LUGS RER70F1300RCSL

Description
RES 130ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 130ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 20W 1% AXIAL LUGS - RER70F1300RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 20W 1% AXIAL LUGS
RER70F1300RCSL
RES 130 OHM 20W 1% AXIAL LUGS RER70F1300RCSL
RES 130ohm 20W 1% AXIAL LUGS

RES 130ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1300RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1300RCSL-ND
Chassis Mount Resistors RER70F1300RCSL-ND
130 Ohms ±1% 20W Wirewound Chassis Mount Resistor

130 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1300RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1300RCSL
Chassis Mount Resistors RER70F1300RCSL
RES CHAS MNT 130 OHM 1% 20W

RES CHAS MNT 130 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1300RCSL RER70F1300RCSL-ND RER70F1300RCSL
Product Name RES 130 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 3-1625966-4 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 3.9 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details