Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F12R1RC02

Description
12.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F12R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F12R1RC02-ND
Chassis Mount Resistors RER70F12R1RC02-ND
12.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

12.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12.1 OHM 20W 1% AXIAL LUGS - RER70F12R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 20W 1% AXIAL LUGS
RER70F12R1RC02
RES 12.1 OHM 20W 1% AXIAL LUGS RER70F12R1RC02
RES 12.1ohm 20W 1% AXIAL LUGS

RES 12.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F12R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F12R1RC02
Chassis Mount Resistors RER70F12R1RC02
RES CHAS MNT 12.1 OHM 1% 20W

RES CHAS MNT 12.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F12R1RC02-ND RER70F12R1RC02 RER70F12R1RC02
Product Name Chassis Mount Resistors RES 12.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers