Vishay Intertechnology, Inc. RES 11.5 OHM 20W 1% AXIAL LUGS RER70F11R5PC02

Description
RES 11.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 20W 1% AXIAL LUGS - RER70F11R5PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 20W 1% AXIAL LUGS
RER70F11R5PC02
RES 11.5 OHM 20W 1% AXIAL LUGS RER70F11R5PC02
RES 11.5ohm 20W 1% AXIAL LUGS

RES 11.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F11R5PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F11R5PC02-ND
Chassis Mount Resistors RER70F11R5PC02-ND
11.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

11.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F11R5PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F11R5PC02
Chassis Mount Resistors RER70F11R5PC02
RES CHAS MNT 11.5 OHM 1% 20W

RES CHAS MNT 11.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F11R5PC02 RER70F11R5PC02-ND RER70F11R5PC02
Product Name RES 11.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details