Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1150RCSL

Description
115 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
115 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1150RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1150RCSL-ND
Chassis Mount Resistors RER70F1150RCSL-ND
115 Ohms ±1% 20W Wirewound Chassis Mount Resistor

115 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 115 OHM 20W 1% AXIAL LUGS - RER70F1150RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 20W 1% AXIAL LUGS
RER70F1150RCSL
RES 115 OHM 20W 1% AXIAL LUGS RER70F1150RCSL
RES 115ohm 20W 1% AXIAL LUGS

RES 115ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1150RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1150RCSL
Chassis Mount Resistors RER70F1150RCSL
RES CHAS MNT 115 OHM 1% 20W

RES CHAS MNT 115 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1150RCSL-ND RER70F1150RCSL RER70F1150RCSL
Product Name Chassis Mount Resistors RES 115 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 115 ohms 115 ohms 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details