Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1132RCSL

Description
11.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
11.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1132RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1132RCSL-ND
Chassis Mount Resistors RER70F1132RCSL-ND
11.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor

11.3 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 11.3K OHM 20W 1% AXIAL LUGS - RER70F1132RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 20W 1% AXIAL LUGS
RER70F1132RCSL
RES 11.3K OHM 20W 1% AXIAL LUGS RER70F1132RCSL
RES 11.3Kohm 20W 1% AXIAL LUGS

RES 11.3Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1132RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1132RCSL
Chassis Mount Resistors RER70F1132RCSL
RES CHAS MNT 11.3K OHM 1% 20W

RES CHAS MNT 11.3K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1132RCSL-ND RER70F1132RCSL RER70F1132RCSL
Product Name Chassis Mount Resistors RES 11.3K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details