Vishay Intertechnology, Inc. RES 110 OHM 20W 1% AXIAL LUGS RER70F1100RCSL

Description
RES 110ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 110ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 20W 1% AXIAL LUGS - RER70F1100RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 20W 1% AXIAL LUGS
RER70F1100RCSL
RES 110 OHM 20W 1% AXIAL LUGS RER70F1100RCSL
RES 110ohm 20W 1% AXIAL LUGS

RES 110ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1100RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1100RCSL-ND
Chassis Mount Resistors RER70F1100RCSL-ND
110 Ohms ±1% 20W Wirewound Chassis Mount Resistor

110 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1100RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1100RCSL
Chassis Mount Resistors RER70F1100RCSL
RES CHAS MNT 110 OHM 1% 20W

RES CHAS MNT 110 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1100RCSL RER70F1100RCSL-ND RER70F1100RCSL
Product Name RES 110 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details