Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F10R0MC02

Description
10 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F10R0MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F10R0MC02-ND
Chassis Mount Resistors RER70F10R0MC02-ND
10 Ohms ±1% 20W Wirewound Chassis Mount Resistor

10 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 10 OHM 20W 1% AXIAL LUGS - RER70F10R0MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 20W 1% AXIAL LUGS
RER70F10R0MC02
RES 10 OHM 20W 1% AXIAL LUGS RER70F10R0MC02
RES 10ohm 20W 1% AXIAL LUGS

RES 10ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F10R0MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F10R0MC02
Chassis Mount Resistors RER70F10R0MC02
RES CHAS MNT 10 OHM 1% 20W

RES CHAS MNT 10 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F10R0MC02-ND RER70F10R0MC02 RER70F10R0MC02
Product Name Chassis Mount Resistors RES 10 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details