Vishay Intertechnology, Inc. RES 10.5K OHM 20W 1% AXIAL LUGS RER70F1052RC02

Description
RES 10.5Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 10.5Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 20W 1% AXIAL LUGS - RER70F1052RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 20W 1% AXIAL LUGS
RER70F1052RC02
RES 10.5K OHM 20W 1% AXIAL LUGS RER70F1052RC02
RES 10.5Kohm 20W 1% AXIAL LUGS

RES 10.5Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1052RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1052RC02-ND
Chassis Mount Resistors RER70F1052RC02-ND
10.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

10.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1052RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1052RC02
Chassis Mount Resistors RER70F1052RC02
RES CHAS MNT 10.5K OHM 1% 20W

RES CHAS MNT 10.5K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1052RC02 RER70F1052RC02-ND RER70F1052RC02
Product Name RES 10.5K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 7-1625966-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1500 ohms
View Details