Vishay Intertechnology, Inc. Res Wirewound 105 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F1050RC02

Description
Res Wirewound 105 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 105 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 105 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F1050RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 105 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F1050RC02
Res Wirewound 105 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F1050RC02
Res Wirewound 105 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 105 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F1050RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1050RC02-ND
Chassis Mount Resistors RER70F1050RC02-ND
105 Ohms ±1% 20W Wirewound Chassis Mount Resistor

105 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1050RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1050RC02
Chassis Mount Resistors RER70F1050RC02
RES CHAS MNT 105 OHM 1% 20W

RES CHAS MNT 105 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1050RC02 RER70F1050RC02-ND RER70F1050RC02
Product Name Res Wirewound 105 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details