Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1001RCSL

Description
1 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1001RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1001RCSL-ND
Chassis Mount Resistors RER70F1001RCSL-ND
1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1K OHM 20W 1% AXIAL LUGS - RER70F1001RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 20W 1% AXIAL LUGS
RER70F1001RCSL
RES 1K OHM 20W 1% AXIAL LUGS RER70F1001RCSL
RES 1Kohm 20W 1% AXIAL LUGS

RES 1Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1001RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1001RCSL
Chassis Mount Resistors RER70F1001RCSL
RES CHAS MNT 1K OHM 1% 20W

RES CHAS MNT 1K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1001RCSL-ND RER70F1001RCSL RER70F1001RCSL
Product Name Chassis Mount Resistors RES 1K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details