Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F1000MCSL

Description
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F1000MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed using complete welded techniques and offers non-inductive styles manufactured with Ayrton-Perry winding to minimize reactive components. This model has a power rating of 20 watts at 25 °C and a resistance value of 1000 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Datasheet Summary
Powered by GS/AI

The RER70F1000MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed using complete welded techniques and offers non-inductive styles manufactured with Ayrton-Perry winding to minimize reactive components. This model has a power rating of 20 watts at 25 °C and a resistance value of 1000 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F1000MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1000MCSL-ND
Chassis Mount Resistors RER70F1000MCSL-ND
100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

100 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 100 OHM 20W 1% AXIAL LUGS - RER70F1000MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 20W 1% AXIAL LUGS
RER70F1000MCSL
RES 100 OHM 20W 1% AXIAL LUGS RER70F1000MCSL
RES 100ohm 20W 1% AXIAL LUGS

RES 100ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1000MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1000MCSL
Chassis Mount Resistors RER70F1000MCSL
RES CHAS MNT 100 OHM 1% 20W

RES CHAS MNT 100 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1000MCSL-ND RER70F1000MCSL RER70F1000MCSL
Product Name Chassis Mount Resistors RES 100 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers