The RER65FR750MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor has a power rating of 10 watts at 25 °C and a resistance value of 0.75 ohms with a tolerance of ±1%. The resistor is constructed using non-inductive styles with Ayrton-Perry winding, which minimizes reactive components. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is specified at a minimum of 10,000 MΩ when dry. This component is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking robust resistive solutions in demanding environments.
RES 0.75ohm 10W 1% AXIAL LUGS
750 mOhms ±1% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.75 OHM 1% 10W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER65FR750MC02 | RER65FR750MC02-ND | RER65FR750MC02 |
| Product Name | RES 0.75 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 0.7500 ohms | 0.7500 ohms | 0.7500 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | 10 watts |
| Configuration | Single Resistor |