Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR604RCSL

Description
604 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
604 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR604RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR604RCSL-ND
Chassis Mount Resistors RER65FR604RCSL-ND
604 mOhms ±1% 10W Wirewound Chassis Mount Resistor

604 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.604 OHM 10W 1% AXIAL LUGS - RER65FR604RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 10W 1% AXIAL LUGS
RER65FR604RCSL
RES 0.604 OHM 10W 1% AXIAL LUGS RER65FR604RCSL
RES 0.604ohm 10W 1% AXIAL LUGS

RES 0.604ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR604RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR604RCSL
Chassis Mount Resistors RER65FR604RCSL
RES CHAS MNT 0.604 OHM 1% 10W

RES CHAS MNT 0.604 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR604RCSL-ND RER65FR604RCSL RER65FR604RCSL
Product Name Chassis Mount Resistors RES 0.604 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details