Vishay Intertechnology, Inc. RES 0.511 OHM 10W 1% AXIAL LUGS RER65FR511RCSL

Description
RES 0.511ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.511ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 10W 1% AXIAL LUGS - RER65FR511RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 10W 1% AXIAL LUGS
RER65FR511RCSL
RES 0.511 OHM 10W 1% AXIAL LUGS RER65FR511RCSL
RES 0.511ohm 10W 1% AXIAL LUGS

RES 0.511ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR511RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR511RCSL-ND
Chassis Mount Resistors RER65FR511RCSL-ND
511 mOhms ±1% 10W Wirewound Chassis Mount Resistor

511 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR511RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR511RCSL
Chassis Mount Resistors RER65FR511RCSL
RES CHAS MNT 0.511 OHM 1% 10W

RES CHAS MNT 0.511 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR511RCSL RER65FR511RCSL-ND RER65FR511RCSL
Product Name RES 0.511 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers