Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR475PC02

Description
475 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
475 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR475PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR475PC02-ND
Chassis Mount Resistors RER65FR475PC02-ND
475 mOhms ±1% 10W Wirewound Chassis Mount Resistor

475 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 475m Ohm 1% 10W ¦100ppm/¦C 0.1% AXL Flange Card Pack - RER65FR475PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 475m Ohm 1% 10W ¦100ppm/¦C 0.1% AXL Flange Card Pack
RER65FR475PC02
Res Wirewound 475m Ohm 1% 10W ¦100ppm/¦C 0.1% AXL Flange Card Pack RER65FR475PC02
Res Wirewound 475m Ohm 1% 10W ¦100ppm/¦C 0.1% AXL Flange Card Pack

Res Wirewound 475m Ohm 1% 10W ¦100ppm/¦C 0.1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65FR475PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR475PC02
Chassis Mount Resistors RER65FR475PC02
RES CHAS MNT 0.475 OHM 1% 10W

RES CHAS MNT 0.475 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR475PC02-ND RER65FR475PC02 RER65FR475PC02
Product Name Chassis Mount Resistors Res Wirewound 475m Ohm 1% 10W ¦100ppm/¦C 0.1% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.4750 ohms 0.4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details