Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR464RC02

Description
464 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
464 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR464RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR464RC02-ND
Chassis Mount Resistors RER65FR464RC02-ND
464 mOhms ±1% 10W Wirewound Chassis Mount Resistor

464 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.464 OHM 10W 1% AXIAL LUGS - RER65FR464RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 10W 1% AXIAL LUGS
RER65FR464RC02
RES 0.464 OHM 10W 1% AXIAL LUGS RER65FR464RC02
RES 0.464ohm 10W 1% AXIAL LUGS

RES 0.464ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR464RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR464RC02
Chassis Mount Resistors RER65FR464RC02
RES CHAS MNT 0.464 OHM 1% 10W

RES CHAS MNT 0.464 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR464RC02-ND RER65FR464RC02 RER65FR464RC02
Product Name Chassis Mount Resistors RES 0.464 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details