Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR402RCSL

Description
402 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
402 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR402RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR402RCSL-ND
Chassis Mount Resistors RER65FR402RCSL-ND
402 mOhms ±1% 10W Wirewound Chassis Mount Resistor

402 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.402 OHM 10W 1% AXIAL LUGS - RER65FR402RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 10W 1% AXIAL LUGS
RER65FR402RCSL
RES 0.402 OHM 10W 1% AXIAL LUGS RER65FR402RCSL
RES 0.402ohm 10W 1% AXIAL LUGS

RES 0.402ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR402RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR402RCSL
Chassis Mount Resistors RER65FR402RCSL
RES CHAS MNT 0.402 OHM 1% 10W

RES CHAS MNT 0.402 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR402RCSL-ND RER65FR402RCSL RER65FR402RCSL
Product Name Chassis Mount Resistors RES 0.402 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers