Vishay Intertechnology, Inc. RES 0.316 OHM 10W 1% AXIAL LUGS RER65FR316RCSL

Description
RES 0.316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.316 OHM 10W 1% AXIAL LUGS - RER65FR316RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 10W 1% AXIAL LUGS
RER65FR316RCSL
RES 0.316 OHM 10W 1% AXIAL LUGS RER65FR316RCSL
RES 0.316ohm 10W 1% AXIAL LUGS

RES 0.316ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR316RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR316RCSL-ND
Chassis Mount Resistors RER65FR316RCSL-ND
316 mOhms ±1% 10W Wirewound Chassis Mount Resistor

316 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65FR316RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR316RCSL
Chassis Mount Resistors RER65FR316RCSL
RES CHAS MNT 0.316 OHM 1% 10W

RES CHAS MNT 0.316 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR316RCSL RER65FR316RCSL-ND RER65FR316RCSL
Product Name RES 0.316 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details