Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR237RCSL

Description
237 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
237 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR237RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR237RCSL-ND
Chassis Mount Resistors RER65FR237RCSL-ND
237 mOhms ±1% 10W Wirewound Chassis Mount Resistor

237 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.237 OHM 10W 1% AXIAL LUGS - RER65FR237RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 10W 1% AXIAL LUGS
RER65FR237RCSL
RES 0.237 OHM 10W 1% AXIAL LUGS RER65FR237RCSL
RES 0.237ohm 10W 1% AXIAL LUGS

RES 0.237ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR237RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR237RCSL
Chassis Mount Resistors RER65FR237RCSL
RES CHAS MNT 0.237 OHM 1% 10W

RES CHAS MNT 0.237 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR237RCSL-ND RER65FR237RCSL RER65FR237RCSL
Product Name Chassis Mount Resistors RES 0.237 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2370 ohms 0.2370 ohms 0.2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details