Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR220MC02

Description
220 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR220MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR220MC02-ND
Chassis Mount Resistors RER65FR220MC02-ND
220 mOhms ±1% 10W Wirewound Chassis Mount Resistor

220 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.22 OHM 10W 1% AXIAL LUGS - RER65FR220MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 10W 1% AXIAL LUGS
RER65FR220MC02
RES 0.22 OHM 10W 1% AXIAL LUGS RER65FR220MC02
RES 0.22ohm 10W 1% AXIAL LUGS

RES 0.22ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR220MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR220MC02
Chassis Mount Resistors RER65FR220MC02
RES CHAS MNT 0.22 OHM 1% 10W

RES CHAS MNT 0.22 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR220MC02-ND RER65FR220MC02 RER65FR220MC02
Product Name Chassis Mount Resistors RES 0.22 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers