Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR205RCSL

Description
205 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
205 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR205RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR205RCSL-ND
Chassis Mount Resistors RER65FR205RCSL-ND
205 mOhms ±1% 10W Wirewound Chassis Mount Resistor

205 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.205 OHM 10W 1% AXIAL LUGS - RER65FR205RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 10W 1% AXIAL LUGS
RER65FR205RCSL
RES 0.205 OHM 10W 1% AXIAL LUGS RER65FR205RCSL
RES 0.205ohm 10W 1% AXIAL LUGS

RES 0.205ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR205RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR205RCSL
Chassis Mount Resistors RER65FR205RCSL
RES CHAS MNT 0.205 OHM 1% 10W

RES CHAS MNT 0.205 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR205RCSL-ND RER65FR205RCSL RER65FR205RCSL
Product Name Chassis Mount Resistors RES 0.205 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details