Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR162RC02

Description
162 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
162 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR162RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR162RC02-ND
Chassis Mount Resistors RER65FR162RC02-ND
162 mOhms ±1% 10W Wirewound Chassis Mount Resistor

162 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 162m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER65FR162RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 162m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER65FR162RC02
Res Wirewound 162m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER65FR162RC02
Res Wirewound 162m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 162m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65FR162RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR162RC02
Chassis Mount Resistors RER65FR162RC02
RES CHAS MNT 0.162 OHM 1% 10W

RES CHAS MNT 0.162 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR162RC02-ND RER65FR162RC02 RER65FR162RC02
Product Name Chassis Mount Resistors Res Wirewound 162m Ohm 1% 10W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1620 ohms 0.1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details