Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR147MCSL

Description
147 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
147 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR147MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR147MCSL-ND
Chassis Mount Resistors RER65FR147MCSL-ND
147 mOhms ±1% 10W Wirewound Chassis Mount Resistor

147 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.147 OHM 10W 1% AXIAL LUGS - RER65FR147MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 10W 1% AXIAL LUGS
RER65FR147MCSL
RES 0.147 OHM 10W 1% AXIAL LUGS RER65FR147MCSL
RES 0.147ohm 10W 1% AXIAL LUGS

RES 0.147ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR147MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR147MCSL
Chassis Mount Resistors RER65FR147MCSL
RES CHAS MNT 0.147 OHM 1% 10W

RES CHAS MNT 0.147 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR147MCSL-ND RER65FR147MCSL RER65FR147MCSL
Product Name Chassis Mount Resistors RES 0.147 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details