Vishay Intertechnology, Inc. Chassis Mount Resistors RER65FR121RCSL

Description
121 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
121 mOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65FR121RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65FR121RCSL-ND
Chassis Mount Resistors RER65FR121RCSL-ND
121 mOhms ±1% 10W Wirewound Chassis Mount Resistor

121 mOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.121 OHM 10W 1% AXIAL LUGS - RER65FR121RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 10W 1% AXIAL LUGS
RER65FR121RCSL
RES 0.121 OHM 10W 1% AXIAL LUGS RER65FR121RCSL
RES 0.121ohm 10W 1% AXIAL LUGS

RES 0.121ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65FR121RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65FR121RCSL
Chassis Mount Resistors RER65FR121RCSL
RES CHAS MNT 0.121 OHM 1% 10W

RES CHAS MNT 0.121 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65FR121RCSL-ND RER65FR121RCSL RER65FR121RCSL
Product Name Chassis Mount Resistors RES 0.121 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details