Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F9R76RCSL

Description
9.76 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.76 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F9R76RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F9R76RCSL-ND
Chassis Mount Resistors RER65F9R76RCSL-ND
9.76 Ohms ±1% 10W Wirewound Chassis Mount Resistor

9.76 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.76 OHM 10W 1% AXIAL LUGS - RER65F9R76RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 10W 1% AXIAL LUGS
RER65F9R76RCSL
RES 9.76 OHM 10W 1% AXIAL LUGS RER65F9R76RCSL
RES 9.76ohm 10W 1% AXIAL LUGS

RES 9.76ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F9R76RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F9R76RCSL
Chassis Mount Resistors RER65F9R76RCSL
RES CHAS MNT 9.76 OHM 1% 10W

RES CHAS MNT 9.76 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F9R76RCSL-ND RER65F9R76RCSL RER65F9R76RCSL
Product Name Chassis Mount Resistors RES 9.76 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details