Vishay Intertechnology, Inc. RES 9.09 OHM 10W 1% AXIAL LUGS RER65F9R09RCSL

Description
RES 9.09ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.09ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 10W 1% AXIAL LUGS - RER65F9R09RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 10W 1% AXIAL LUGS
RER65F9R09RCSL
RES 9.09 OHM 10W 1% AXIAL LUGS RER65F9R09RCSL
RES 9.09ohm 10W 1% AXIAL LUGS

RES 9.09ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F9R09RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F9R09RCSL-ND
Chassis Mount Resistors RER65F9R09RCSL-ND
9.09 Ohms ±1% 10W Wirewound Chassis Mount Resistor

9.09 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F9R09RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F9R09RCSL
Chassis Mount Resistors RER65F9R09RCSL
RES CHAS MNT 9.09 OHM 1% 10W

RES CHAS MNT 9.09 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F9R09RCSL RER65F9R09RCSL-ND RER65F9R09RCSL
Product Name RES 9.09 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details