Vishay Intertechnology, Inc. RES 95.3 OHM 10W 1% AXIAL LUGS RER65F95R3RCSL

Description
RES 95.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 95.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 10W 1% AXIAL LUGS - RER65F95R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 10W 1% AXIAL LUGS
RER65F95R3RCSL
RES 95.3 OHM 10W 1% AXIAL LUGS RER65F95R3RCSL
RES 95.3ohm 10W 1% AXIAL LUGS

RES 95.3ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F95R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F95R3RCSL-ND
Chassis Mount Resistors RER65F95R3RCSL-ND
95.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

95.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F95R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F95R3RCSL
Chassis Mount Resistors RER65F95R3RCSL
RES CHAS MNT 95.3 OHM 1% 10W

RES CHAS MNT 95.3 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F95R3RCSL RER65F95R3RCSL-ND RER65F95R3RCSL
Product Name RES 95.3 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details