Vishay Intertechnology, Inc. RES 8.45 OHM 10W 1% AXIAL LUGS RER65F8R45MCSL

Description
RES 8.45ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.45ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 10W 1% AXIAL LUGS - RER65F8R45MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 10W 1% AXIAL LUGS
RER65F8R45MCSL
RES 8.45 OHM 10W 1% AXIAL LUGS RER65F8R45MCSL
RES 8.45ohm 10W 1% AXIAL LUGS

RES 8.45ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F8R45MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F8R45MCSL-ND
Chassis Mount Resistors RER65F8R45MCSL-ND
8.45 Ohms ±1% 10W Wirewound Chassis Mount Resistor

8.45 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F8R45MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F8R45MCSL
Chassis Mount Resistors RER65F8R45MCSL
RES CHAS MNT 8.45 OHM 1% 10W

RES CHAS MNT 8.45 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F8R45MCSL RER65F8R45MCSL-ND RER65F8R45MCSL
Product Name RES 8.45 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8.45 ohms 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623730-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details