Vishay Intertechnology, Inc. RES 8.06 OHM 10W 1% AXIAL LUGS RER65F8R06PCSL

Description
RES 8.06ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.06ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 10W 1% AXIAL LUGS - RER65F8R06PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 10W 1% AXIAL LUGS
RER65F8R06PCSL
RES 8.06 OHM 10W 1% AXIAL LUGS RER65F8R06PCSL
RES 8.06ohm 10W 1% AXIAL LUGS

RES 8.06ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F8R06PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F8R06PCSL-ND
Chassis Mount Resistors RER65F8R06PCSL-ND
8.06 Ohms ±1% 10W Wirewound Chassis Mount Resistor

8.06 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F8R06PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F8R06PCSL
Chassis Mount Resistors RER65F8R06PCSL
RES CHAS MNT 8.06 OHM 1% 10W

RES CHAS MNT 8.06 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F8R06PCSL RER65F8R06PCSL-ND RER65F8R06PCSL
Product Name RES 8.06 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details