Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F80R6RC02

Description
80.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
80.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F80R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F80R6RC02-ND
Chassis Mount Resistors RER65F80R6RC02-ND
80.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

80.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 80.6 OHM 10W 1% AXIAL LUGS - RER65F80R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 10W 1% AXIAL LUGS
RER65F80R6RC02
RES 80.6 OHM 10W 1% AXIAL LUGS RER65F80R6RC02
RES 80.6ohm 10W 1% AXIAL LUGS

RES 80.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F80R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F80R6RC02
Chassis Mount Resistors RER65F80R6RC02
RES CHAS MNT 80.6 OHM 1% 10W

RES CHAS MNT 80.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F80R6RC02-ND RER65F80R6RC02 RER65F80R6RC02
Product Name Chassis Mount Resistors RES 80.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details