Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F76R8RCSL

Description
76.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
76.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F76R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F76R8RCSL-ND
Chassis Mount Resistors RER65F76R8RCSL-ND
76.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

76.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 76.8 OHM 10W 1% AXIAL LUGS - RER65F76R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 10W 1% AXIAL LUGS
RER65F76R8RCSL
RES 76.8 OHM 10W 1% AXIAL LUGS RER65F76R8RCSL
RES 76.8ohm 10W 1% AXIAL LUGS

RES 76.8ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F76R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F76R8RCSL
Chassis Mount Resistors RER65F76R8RCSL
RES CHAS MNT 76.8 OHM 1% 10W

RES CHAS MNT 76.8 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F76R8RCSL-ND RER65F76R8RCSL RER65F76R8RCSL
Product Name Chassis Mount Resistors RES 76.8 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers