Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F75R0RCSL

Description
75 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F75R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F75R0RCSL-ND
Chassis Mount Resistors RER65F75R0RCSL-ND
75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 75 OHM 10W 1% AXIAL LUGS - RER65F75R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 10W 1% AXIAL LUGS
RER65F75R0RCSL
RES 75 OHM 10W 1% AXIAL LUGS RER65F75R0RCSL
RES 75ohm 10W 1% AXIAL LUGS

RES 75ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F75R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F75R0RCSL
Chassis Mount Resistors RER65F75R0RCSL
RES CHAS MNT 75 OHM 1% 10W

RES CHAS MNT 75 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F75R0RCSL-ND RER65F75R0RCSL RER65F75R0RCSL
Product Name Chassis Mount Resistors RES 75 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details