Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F7320RCSL

Description
732 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
732 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F7320RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F7320RCSL-ND
Chassis Mount Resistors RER65F7320RCSL-ND
732 Ohms ±1% 10W Wirewound Chassis Mount Resistor

732 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 732 OHM 10W 1% AXIAL LUGS - RER65F7320RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 10W 1% AXIAL LUGS
RER65F7320RCSL
RES 732 OHM 10W 1% AXIAL LUGS RER65F7320RCSL
RES 732ohm 10W 1% AXIAL LUGS

RES 732ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F7320RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F7320RCSL
Chassis Mount Resistors RER65F7320RCSL
RES CHAS MNT 732 OHM 1% 10W

RES CHAS MNT 732 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F7320RCSL-ND RER65F7320RCSL RER65F7320RCSL
Product Name Chassis Mount Resistors RES 732 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 732 ohms 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 2176045-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details