Vishay Intertechnology, Inc. RES 6.49 OHM 10W 1% AXIAL LUGS RER65F6R49RCSL

Description
RES 6.49ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.49ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 10W 1% AXIAL LUGS - RER65F6R49RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 10W 1% AXIAL LUGS
RER65F6R49RCSL
RES 6.49 OHM 10W 1% AXIAL LUGS RER65F6R49RCSL
RES 6.49ohm 10W 1% AXIAL LUGS

RES 6.49ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F6R49RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6R49RCSL-ND
Chassis Mount Resistors RER65F6R49RCSL-ND
6.49 Ohms ±1% 10W Wirewound Chassis Mount Resistor

6.49 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F6R49RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6R49RCSL
Chassis Mount Resistors RER65F6R49RCSL
RES CHAS MNT 6.49 OHM 1% 10W

RES CHAS MNT 6.49 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F6R49RCSL RER65F6R49RCSL-ND RER65F6R49RCSL
Product Name RES 6.49 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details