Vishay Intertechnology, Inc. RES 665 OHM 10W 1% AXIAL LUGS RER65F6650RCSL

Description
RES 665ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 665ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 10W 1% AXIAL LUGS - RER65F6650RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 10W 1% AXIAL LUGS
RER65F6650RCSL
RES 665 OHM 10W 1% AXIAL LUGS RER65F6650RCSL
RES 665ohm 10W 1% AXIAL LUGS

RES 665ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F6650RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F6650RCSL-ND
Chassis Mount Resistors RER65F6650RCSL-ND
665 Ohms ±1% 10W Wirewound Chassis Mount Resistor

665 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F6650RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F6650RCSL
Chassis Mount Resistors RER65F6650RCSL
RES CHAS MNT 665 OHM 1% 10W

RES CHAS MNT 665 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F6650RCSL RER65F6650RCSL-ND RER65F6650RCSL
Product Name RES 665 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details