Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F5361RC02

Description
5.36 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.36 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F5361RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5361RC02-ND
Chassis Mount Resistors RER65F5361RC02-ND
5.36 kOhms ±1% 10W Wirewound Chassis Mount Resistor

5.36 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.36K OHM 10W 1% AXIAL LUGS - RER65F5361RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 10W 1% AXIAL LUGS
RER65F5361RC02
RES 5.36K OHM 10W 1% AXIAL LUGS RER65F5361RC02
RES 5.36Kohm 10W 1% AXIAL LUGS

RES 5.36Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5361RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5361RC02
Chassis Mount Resistors RER65F5361RC02
RES CHAS MNT 5.36K OHM 1% 10W

RES CHAS MNT 5.36K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5361RC02-ND RER65F5361RC02 RER65F5361RC02
Product Name Chassis Mount Resistors RES 5.36K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 3-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers