Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F5001RC02

Description
5 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F5001RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F5001RC02-ND
Chassis Mount Resistors RER65F5001RC02-ND
5 kOhms ±1% 10W Wirewound Chassis Mount Resistor

5 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5K OHM 10W 1% AXIAL LUGS - RER65F5001RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 10W 1% AXIAL LUGS
RER65F5001RC02
RES 5K OHM 10W 1% AXIAL LUGS RER65F5001RC02
RES 5Kohm 10W 1% AXIAL LUGS

RES 5Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F5001RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F5001RC02
Chassis Mount Resistors RER65F5001RC02
RES CHAS MNT 5K OHM 1% 10W

RES CHAS MNT 5K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F5001RC02-ND RER65F5001RC02 RER65F5001RC02
Product Name Chassis Mount Resistors RES 5K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers