Vishay Intertechnology, Inc. RES 4.02 OHM 10W 1% AXIAL LUGS RER65F4R02RC02

Description
RES 4.02ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.02ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 10W 1% AXIAL LUGS - RER65F4R02RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 10W 1% AXIAL LUGS
RER65F4R02RC02
RES 4.02 OHM 10W 1% AXIAL LUGS RER65F4R02RC02
RES 4.02ohm 10W 1% AXIAL LUGS

RES 4.02ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4R02RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4R02RC02-ND
Chassis Mount Resistors RER65F4R02RC02-ND
4.02 Ohms ±1% 10W Wirewound Chassis Mount Resistor

4.02 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4R02RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4R02RC02
Chassis Mount Resistors RER65F4R02RC02
RES CHAS MNT 4.02 OHM 1% 10W

RES CHAS MNT 4.02 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4R02RC02 RER65F4R02RC02-ND RER65F4R02RC02
Product Name RES 4.02 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details