Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F4991RCSL

Description
4.99 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.99 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F4991RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4991RCSL-ND
Chassis Mount Resistors RER65F4991RCSL-ND
4.99 kOhms ±1% 10W Wirewound Chassis Mount Resistor

4.99 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.99K OHM 10W 1% AXIAL LUGS - RER65F4991RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 10W 1% AXIAL LUGS
RER65F4991RCSL
RES 4.99K OHM 10W 1% AXIAL LUGS RER65F4991RCSL
RES 4.99Kohm 10W 1% AXIAL LUGS

RES 4.99Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4991RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4991RCSL
Chassis Mount Resistors RER65F4991RCSL
RES CHAS MNT 4.99K OHM 1% 10W

RES CHAS MNT 4.99K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4991RCSL-ND RER65F4991RCSL RER65F4991RCSL
Product Name Chassis Mount Resistors RES 4.99K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details