Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F4871RCSL

Description
4.87 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.87 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F4871RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4871RCSL-ND
Chassis Mount Resistors RER65F4871RCSL-ND
4.87 kOhms ±1% 10W Wirewound Chassis Mount Resistor

4.87 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.87K OHM 10W 1% AXIAL LUGS - RER65F4871RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 10W 1% AXIAL LUGS
RER65F4871RCSL
RES 4.87K OHM 10W 1% AXIAL LUGS RER65F4871RCSL
RES 4.87Kohm 10W 1% AXIAL LUGS

RES 4.87Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4871RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4871RCSL
Chassis Mount Resistors RER65F4871RCSL
RES CHAS MNT 4.87K OHM 1% 10W

RES CHAS MNT 4.87K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4871RCSL-ND RER65F4871RCSL RER65F4871RCSL
Product Name Chassis Mount Resistors RES 4.87K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers